The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BUK7Y7R6-40E

Part No BUK7Y7R6-40E
Manufacturer NXP
Catalog Miscellaneous
Description N-channel 40 V, 7.6 mΩ standard level MOSFET in LFPAK56
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
Pricing & Ordering $3.800 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
10+
$5.2390
$52.390
24+
$4.2990
$103.176
37+
$4.1650
$154.105
50+
$4.0300
$201.500
65+
$3.8960
$253.240
86+
$3.4930
$300.398
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 43,630 pieces
MOQ: 10 pcs
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
Categories Uncategorized
Manufacturer NXP
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Win Source Part Number 819874-BUK7Y7R6-40E

Description

Product Overview: BUK7Y7R6-40E - NXP

The BUK7Y7R6-40E is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is designed to cater to a wide range of power management applications, providing efficient, reliable, and cost-effective solutions for switching and amplification needs.

Key Features

  • Low On-State Resistance: The BUK7Y7R6-40E boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your application.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET enables fast operation in power conversion systems, contributing to the performance and responsiveness of the end product.
  • Enhanced Thermal Performance: With an optimized package design, the BUK7Y7R6-40E ensures superior thermal management, which is crucial for maintaining stability and longevity under high-power conditions.
  • Robustness: NXP's commitment to quality means that this MOSFET is built to withstand harsh conditions, ensuring reliability even in the most demanding environments.

Applications

The versatility of the BUK7Y7R6-40E allows it to be used across various applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive electronics
  • Switched Mode Power Supplies (SMPS)

Technical Specifications

Parameter Value
Drain-source voltage (VDS) 40V
Continuous drain current (ID) 100A
Power dissipation (PD) 200W
Operating temperature range -55°C to +175°C

With the BUK7Y7R6-40E, NXP continues to push the boundaries of power MOSFET technology, delivering products that enhance efficiency, reduce power losses, and offer superior performance in a wide array of electronic systems.