We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

BZX284-C33,115

Part No : BZX284-C33,115
Manufacturer : NXP
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 33V 400MW SOD2
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 23,443 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 50nA @ 23.1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 1026313-BZX284-C33,115
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The BZX284-C33,115,manufactured by NXP, is available in a SOD110 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 33V zener voltage, ±5% tolerance, 1.1V @ 100mA forward voltage, 50nA @ 23.1V reverse leakage current, 40 Ohm maximum ZZT,up to 400mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 50nA @ 23.1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 1026313-BZX284-C33,115
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZX284-C33,115
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
BZX284-C33,115 Price

BZX284-C33,115 Datasheet
BZX284-C33,115 Application

BZX284-C33,115 Replacement
BZX284-C33,115 Pdf

BZX284-C33,115 Pinout
BZX284-C33,115 Image

BZX284-C33,115 Picture
BZX284-C33,115 In Stock

BZX284-C33,115 Distributor
BZX284-C33,115 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Silicon 500 mW Zener Diodes | DIODE ZENER 15V 500MW DO213AA
1057
STEPPER MOTOR DRIVER | IC MOTOR DRVR BIPOLAR 16POWERDIP
61
600W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
900
IC REG BOOST 5V 0.1A 5TSOP
IC REG LDO 3.3V 0.25A 8MSOP
250
MOSFET N-CH 100V 60A PPAK SO-8
2795
1 Form A Solid State Relay
15
0.5 Low-Voltage, Dual SPDT Analog Switch
163