Search
Filters

BZX284-C75,115

Part No :
BZX284-C75,115
Manufacturer :
NXP
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 75V 400MW SOD2
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,870 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 75V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 175 Ohm
Current - Reverse Leakage @ Vr 50nA @ 52.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 1026316-BZX284-C75,115
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The BZX284-C75,115,manufactured by NXP, is available in a SOD110 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 75V zener voltage, ±5% tolerance, 1.1V @ 100mA forward voltage, 50nA @ 52.5V reverse leakage current, 175 Ohm maximum ZZT,up to 400mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 75V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 175 Ohm
Current - Reverse Leakage @ Vr 50nA @ 52.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 1026316-BZX284-C75,115
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZX284-C75,115
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
BZX284-C75,115 Price

BZX284-C75,115 Datasheet
BZX284-C75,115 Application

BZX284-C75,115 Replacement
BZX284-C75,115 Pdf

BZX284-C75,115 Pinout
BZX284-C75,115 Image

BZX284-C75,115 Picture
BZX284-C75,115 In Stock

BZX284-C75,115 Distributor
BZX284-C75,115 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Voltage regulator diodes
600
IC MONITOR BATT LP SC70-5
32
DUAL 4-INPUT POSITIVE-NAND GATES
2
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
2
Processor Supervisor 2.63V 1 Active High/Push-Pull 3-Pin SC-70 T/R / IC VOLTAGE SUPERVISOR 2.63V SC70
26
SINGLE-CHIP 8-BIT MICROCONTROLLER
63
WE-MI SMD Multilayer Inductor
1200

Top Sellers