Search
Filters

HEF4517BP,652

Part No : HEF4517BP,652
Manufacturer : NXP
Catalog : Logic - Shift Registers
Description : IC REGISTER STATIC 64BIT 16DIP / Shift Register Dual 64-Bit Serial to Parallel 16-Pin PDIP Bulk
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 924 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 64
Function Serial to Parallel
Operating Supply Voltage 4.5 V ~ 15.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775941-HEF4517BP,652
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Family Name HEF4517
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MC14517BCPG;  HCF4517BEY; MC14517BCP;  CD4517BE;  
NXP HEF4517BP,652 is available at WIN SOURCE. Please review product page below for detailed information, including HEF4517BP,652 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HEF4517BP,652 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 64
Function Serial to Parallel
Operating Supply Voltage 4.5 V ~ 15.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775941-HEF4517BP,652
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Family Name HEF4517
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MC14517BCPG;  HCF4517BEY; MC14517BCP;  CD4517BE;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HEF4517BP,652
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
HEF4517BP,652 Price

HEF4517BP,652 Datasheet
HEF4517BP,652 Application

HEF4517BP,652 Replacement
HEF4517BP,652 Pdf

HEF4517BP,652 Pinout
HEF4517BP,652 Image

HEF4517BP,652 Picture
HEF4517BP,652 In Stock

HEF4517BP,652 Distributor
HEF4517BP,652 Logic - Shift Registers

Image
Mfr.Part No
Description
Stock
IC SMART CARD INTERFACE 32-QFN
DIODE ZENER 27V 1.5W SMA
4907
CAP TANT 47UF 6.3V 20% 1206
368
IC PFC CTRLR AVERAGE CURR 16SOIC
87
D/A CONVERTER
6997
Dual, 9MHz, Operational Transconductance Amplifier (OTA)
23
DIODE SCHOTTKY 4V 130MA SOT-23
16632

Top Sellers