Search
Filters

IP4307CX4/LF,135

Part No : IP4307CX4/LF,135
Manufacturer : NXP
Catalog : EMI/RFI Filters(LC,RC Networks)
Description : FILTER RC(PI) 75 OHM/36PF SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 1
Resistance - Channel (Ohms) 75
Values R = 75 Ohms, C = 36pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.030" L x 0.030" W (0.76mm x 0.76mm)
Height 0.024" (0.60mm)
Win Source Part Number 1045685-IP4307CX4/LF,135
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The IP4307CX4/LF,135 is defined as EMI/RFI Filters(LC,RC Networks) ,included in Filters group. The designer and manufactured of IP4307CX4/LF,135 is NXP. It is available in WIN SOURCE PHI warehouse. The storage code of IP4307CX4/LF,135 is 460839. More detailed data for IP4307CX4/LF,135, feel free to contact us.
Products specifications
ECAD Module
Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 1
Resistance - Channel (Ohms) 75
Values R = 75 Ohms, C = 36pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.030" L x 0.030" W (0.76mm x 0.76mm)
Height 0.024" (0.60mm)
Win Source Part Number 1045685-IP4307CX4/LF,135
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IP4307CX4/LF,135
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
IP4307CX4/LF,135 Price

IP4307CX4/LF,135 Datasheet
IP4307CX4/LF,135 Application

IP4307CX4/LF,135 Replacement
IP4307CX4/LF,135 Pdf

IP4307CX4/LF,135 Pinout
IP4307CX4/LF,135 Image

IP4307CX4/LF,135 Picture
IP4307CX4/LF,135 In Stock

IP4307CX4/LF,135 Distributor
IP4307CX4/LF,135 EMI/RFI Filters(LC,RC Networks)

Image
Mfr.Part No
Description
Stock
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
63
DUAL 300mA LOW QUIESCENT CURRENT FAST TRANSIENT LOW DROPOUT LINEAR REGULATOR
500
IC OPAMP GP 6.4MHZ RRO 14TSSOP
99
TRANS PREBIAS NPN/PNP 50V SC74
2500
Switched-Capacitor Voltage Inverters
131
GaAs SPDT 2.5 V High Power Switch DC - 3.0 GHz
95
IC BUFFER 13-26BIT SSTL 64-TSSOP
1800

Top Sellers