Search
Filters

LPC1114FHN33/301:5

Part No : LPC1114FHN33/301:5
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 32KB FLASH 33HVQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
28+
$1.818
$50.904
65+
$1.545
$100.425
245+
$1.227
$300.615
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,480 pieces can ship immediately
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 60 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
The NXP LPC1114FHN33/301:5, a 32-Bit microcontrollers, offers 32KB (32K x 8) of FLASH program memory, with 28 i/o ports. The core processor of the LPC1114FHN33/301:5 is ARM Cortex-M0, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The LPC1114FHN33/301:5 comes in 32-HVQFN (7x7) package.
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 60 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LPC1114FHN33/301:5
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
LPC1114FHN33/301:5 Price

LPC1114FHN33/301:5 Datasheet
LPC1114FHN33/301:5 Application

LPC1114FHN33/301:5 Replacement
LPC1114FHN33/301:5 Pdf

LPC1114FHN33/301:5 Pinout
LPC1114FHN33/301:5 Image

LPC1114FHN33/301:5 Picture
LPC1114FHN33/301:5 In Stock

LPC1114FHN33/301:5 Distributor
LPC1114FHN33/301:5 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC FPGA 192 I/O 256BGA
66
IC USB SWITCH SPDT DUAL 14-TSSOP
733
IC OCT TRANSP LATCH 20-DIP
61
TRANS PNP 32V 4A TO-126
2660
CAP CER 68PF 25V C0G 0201
200
250 mA Low Drop Out Voltage Regulator
1260