Search
Filters

LPC11U68JBD64E

Part No : LPC11U68JBD64E
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,572 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 36K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1056987-LPC11U68JBD64E
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
the LPC11U6x family includes a USB Implementers Forum (USB-IF) certified USB device controller that allows designers to take advantage of all USB software, tools and shortcuts to simplify development and reduce time-to-market .?Embedding USB drivers in ROM not only reduces design time and application space requirements, it also improves stability.?At the same time, the on-chip PHY also saves solution BOMs and simplifies design complexity.?In addition, NXP offers royalty-free USB device driver stacks and extensive sample code for common device types and free PID / VID programs for designers who master any level of USB expertise to help simplify USB development.?
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 36K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1056987-LPC11U68JBD64E
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LPC11U68JBD64E
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
LPC11U68JBD64E Price

LPC11U68JBD64E Datasheet
LPC11U68JBD64E Application

LPC11U68JBD64E Replacement
LPC11U68JBD64E Pdf

LPC11U68JBD64E Pinout
LPC11U68JBD64E Image

LPC11U68JBD64E Picture
LPC11U68JBD64E In Stock

LPC11U68JBD64E Distributor
LPC11U68JBD64E Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
FOR PRE-DRIVE APPLICATION SILICON PNP EPITAXIAL TYPE
200
3A Fast Response Ultra Low Dropout Linear Regulators | IC REG LIN 2.5V 3A DDPAK/TO263-5
8
IC OPAMP VGA 35MHZ 16DIP
8
IC MCU 8BIT 32KB FLASH 48QIPE
170
High Collector-emitter Voltage Type Photocouplers
2036
TRANS PREBIAS PNP 150MW EMT3
21000

Top Sellers