Search
Filters

LPC54102J512UK49Z

Part No : LPC54102J512UK49Z
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 49WLCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,309 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4/M0+
Part Core Size 32-Bit Dual-Core
Speed(Frequency) 100MHz
Number of I/O 39
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 104K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 49-WLCSP (3.29x3.29)
Win Source Part Number 1057058-LPC54102J512UK49Z
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The NXP LPC54102J512UK49Z, a 32-Bit Dual-Core microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 39 i/o ports. The core processor of the LPC54102J512UK49Z is ARM Cortex-M4/M0+, operated with a 100MHz reference frequency. The component accepts supply voltages ranging from 1.62 V to 3.6 V, rated for operation from -40°C to 105°C (TA). The LPC54102J512UK49Z comes in 49-WLCSP (3.29x3.29) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4/M0+
Part Core Size 32-Bit Dual-Core
Speed(Frequency) 100MHz
Number of I/O 39
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 104K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 49-WLCSP (3.29x3.29)
Win Source Part Number 1057058-LPC54102J512UK49Z
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LPC54102J512UK49Z
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
LPC54102J512UK49Z Price

LPC54102J512UK49Z Datasheet
LPC54102J512UK49Z Application

LPC54102J512UK49Z Replacement
LPC54102J512UK49Z Pdf

LPC54102J512UK49Z Pinout
LPC54102J512UK49Z Image

LPC54102J512UK49Z Picture
LPC54102J512UK49Z In Stock

LPC54102J512UK49Z Distributor
LPC54102J512UK49Z Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
3-Terminal Positive Voltage Regulators
186
TRANS PNP 60V 0.6A SOT323 / General Purpose Transistor(PNP Silicon)
5021
IC PCI-PCI BRIDGE 32-BIT 257-BGA
19
MOSFET N-CH 600V 12A TO262F
34
CONN HDR 2MM MALE 1ROW RA 26POS
50
IC REG LDO 1.8V/ADJ 0.5A 8UMAX
9
IC LED DVR PHOTO FLASH UNCASED
427
TRANS PNP 50V 0.15A TO-92
3
SWITCHING P-CHANNEL POWER MOS FET INDUSTRIAL USE
501

Top Sellers