Search
Filters

MC13190FCR2

Part No : MC13190FCR2
Manufacturer : NXP
Catalog : RF Transceiver ICs
Description : IC RF TXRX ISM>1GHZ 32-VFQFN
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 60 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 52 pct.
Popularity Medium
Package 32-VFQFN Exposed Pad
Operating Temperature Range 0°C ~ 50°C
Current - Receiving 11mA
Sensitivity -71dBm
Power - Output 4.8dBm
Data Rate (Maximum) 6Mbps
Frequency 2.4GHz
Operating Supply Voltage 2.5 V ~ 3 V
Type TxRx Only
Part Status Obsolete(EOL)
Manufacturer NXP
Categories RF/IF and RFID
Current - Transmitting 27mA ~ 54mA
Win Source Part Number 787690-MC13190FCR2
RF Family/Standard General ISM > 1GHZ
NXP MC13190FCR2 is available at WIN SOURCE. Please review product page below for detailed information, including MC13190FCR2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC13190FCR2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 52 pct.
Popularity Medium
Package 32-VFQFN Exposed Pad
Operating Temperature Range 0°C ~ 50°C
Current - Receiving 11mA
Sensitivity -71dBm
Power - Output 4.8dBm
Data Rate (Maximum) 6Mbps
Frequency 2.4GHz
Operating Supply Voltage 2.5 V ~ 3 V
Type TxRx Only
Part Status Obsolete(EOL)
Manufacturer NXP
Categories RF/IF and RFID
Current - Transmitting 27mA ~ 54mA
Win Source Part Number 787690-MC13190FCR2
RF Family/Standard General ISM > 1GHZ
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC13190FCR2
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
MC13190FCR2 Price

MC13190FCR2 Datasheet
MC13190FCR2 Application

MC13190FCR2 Replacement
MC13190FCR2 Pdf

MC13190FCR2 Pinout
MC13190FCR2 Image

MC13190FCR2 Picture
MC13190FCR2 In Stock

MC13190FCR2 Distributor
MC13190FCR2 RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
SINGLE PHASE DC MOTOR DRIVE IC
1967
Chip Silicon Rectifier Fast recovery type
6000
LM1971 Overture Audio Attenuator Series Digitally Controlled 62 dB Audio Attenuator
884
4M SRAM (512-kword X 8-bit)
1387
2B1Q U INTERFACE DEVICE ENHANCED WITH DECT MODE
125
PLASTIC SILICON RECTIFIER(VOLTAGE 50 to 1000 Volts CURRENT - 2.0 Amperes)
30000
N & P Pair Enhancement Mode MOSFET
500