Search
Filters

MC908AS60ACFUE

Part No :
MC908AS60ACFUE
Manufacturer :
NXP
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 60KB FLASH 64QFP
rohs
Rated 5/5 based on 1 customer reviews
Availability: 8,820 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8.4MHz
Number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x14)
Win Source Part Number 1074169-MC908AS60ACFUE
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The NXP MC908AS60ACFUE, a 8-Bit microcontrollers, offers 60KB (60K x 8) of FLASH program memory, with 52 i/o ports. The core processor of the MC908AS60ACFUE is HC08, operated with a 8.4MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MC908AS60ACFUE comes in 64-QFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8.4MHz
Number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x14)
Win Source Part Number 1074169-MC908AS60ACFUE
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC908AS60ACFUE
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
MC908AS60ACFUE Price

MC908AS60ACFUE Datasheet
MC908AS60ACFUE Application

MC908AS60ACFUE Replacement
MC908AS60ACFUE Pdf

MC908AS60ACFUE Pinout
MC908AS60ACFUE Image

MC908AS60ACFUE Picture
MC908AS60ACFUE In Stock

MC908AS60ACFUE Distributor
MC908AS60ACFUE Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
JUNCTION BOX STEEL 24"L X 30"W
20588
FERRITE BEAD 100 OHM 0603 1LN
Gas Gauge IC With SMBus Interface
2
DRV8701 Brushed DC Motor Full-Bridge Gate Driver
3
COMMERCIAL/EXPRESS HMOS MICROCONTROLLER
11

Top Sellers