Search
Filters

MC9RS08KA4CTGR

Part No : MC9RS08KA4CTGR
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 4KB FLASH 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 48,143 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor RS08
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 126 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1074255-MC9RS08KA4CTGR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
The NXP MC9RS08KA4CTGR, a 8-Bit microcontrollers, offers 4KB (4K x 8) of FLASH program memory, with 14 i/o ports. The core processor of the MC9RS08KA4CTGR is RS08, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MC9RS08KA4CTGR comes in 16-TSSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor RS08
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 126 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1074255-MC9RS08KA4CTGR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC9RS08KA4CTGR
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
MC9RS08KA4CTGR Price

MC9RS08KA4CTGR Datasheet
MC9RS08KA4CTGR Application

MC9RS08KA4CTGR Replacement
MC9RS08KA4CTGR Pdf

MC9RS08KA4CTGR Pinout
MC9RS08KA4CTGR Image

MC9RS08KA4CTGR Picture
MC9RS08KA4CTGR In Stock

MC9RS08KA4CTGR Distributor
MC9RS08KA4CTGR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
6
P-Channel 12-V (D-S) MOSFET
2500
IC EEPROM 256KBIT 1MHZ 8TSSOP
279
IC MOTOR CONTROLLER PAR 48VQFN
177
Power-Monitoring IC with Calculation and Energy Accumulation
40
IC OPAMP GP R-R 1MHZ
44
FIXED IND 300NH 8A 10 MOHM SMD
160

Top Sellers