Search
Filters

MC9S08DV32MLC

Part No :
MC9S08DV32MLC
Manufacturer :
NXP
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 32KB FLASH 32LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,752 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 766580-MC9S08DV32MLC
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Family Name MC9S08DV32
Introduction Date April 23, 2008
ECCN 3A991
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
STM8S207K6T6TR; STM8S207K6T6BTR; STM8S207K6T6; 
NXP MC9S08DV32MLC is available at WIN SOURCE. Please review product page below for detailed information, including MC9S08DV32MLC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC9S08DV32MLC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 766580-MC9S08DV32MLC
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Family Name MC9S08DV32
Introduction Date April 23, 2008
ECCN 3A991
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
STM8S207K6T6TR; STM8S207K6T6BTR; STM8S207K6T6; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC9S08DV32MLC
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
MC9S08DV32MLC Price

MC9S08DV32MLC Datasheet
MC9S08DV32MLC Application

MC9S08DV32MLC Replacement
MC9S08DV32MLC Pdf

MC9S08DV32MLC Pinout
MC9S08DV32MLC Image

MC9S08DV32MLC Picture
MC9S08DV32MLC In Stock

MC9S08DV32MLC Distributor
MC9S08DV32MLC Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 160A D2PAK-7
1639
IC REG BOOST PROG 700MA 6SON / TPS61291 Low Iq Boost Converter with Bypass Operation
10
IC DRIVER DUAL DIFF 14SO
139
Schottky Barrier Diodes (SBD)
7530
Energy Metering IC with On-Chip Fault and Missing Neutral Detection
6
IC REG CTRLR MULT TOPOLOGY 16DIP
65
SEMICONDUCTOR(TECHNICAL DATA)
3010
IGBT 600V 13A 60W D2PAK
60

Top Sellers