Search
Filters

MCIMX6G2CVM05AA

Part No :
MCIMX6G2CVM05AA
Manufacturer :
NXP
Catalog :
Embedded - Microprocessors
Description :
IC MPU I.MC6UL 528MHZ 289BGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
5+
$10.530
$52.650
11+
$8.910
$98.010
17+
$8.640
$146.880
24+
$8.370
$200.880
35+
$8.100
$283.500
45+
$7.290
$328.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LCD, LVDS
Ethernet 10/100Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Manufacturer Package 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Manufacturer Pack Quantity 152
MSL Level 3 (168 Hours)
Win Source Part Number 711165-MCIMX6G2CVM05AA
Popularity Low
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
NXP MCIMX6G2CVM05AA is available at WIN SOURCE. Please review product page below for detailed information, including MCIMX6G2CVM05AA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MCIMX6G2CVM05AA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LCD, LVDS
Ethernet 10/100Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Manufacturer Package 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Manufacturer Pack Quantity 152
MSL Level 3 (168 Hours)
Win Source Part Number 711165-MCIMX6G2CVM05AA
Popularity Low
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCIMX6G2CVM05AA
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
MCIMX6G2CVM05AA Price

MCIMX6G2CVM05AA Datasheet
MCIMX6G2CVM05AA Application

MCIMX6G2CVM05AA Replacement
MCIMX6G2CVM05AA Pdf

MCIMX6G2CVM05AA Pinout
MCIMX6G2CVM05AA Image

MCIMX6G2CVM05AA Picture
MCIMX6G2CVM05AA In Stock

MCIMX6G2CVM05AA Distributor
MCIMX6G2CVM05AA Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.1A 16SOIC
158
High Accuracy Ultra-Low-Noise, High PSRR LDO Regulator
692
Precision, High Speed, JFET Input Operational Amplifiers | IC PREC OPAMP JFET-IN HS TO-5-8
Surface Mount Super Fast Recover Rectifiers Reverse Voltage 50 to 600 V Forward Current 1.0 A
6000
DS26C32AMQML Quad Differential Line Receiver
11
10.0AMP Schottky Barrier Rectifiers
500
STEERING DIODE ARRAY
2000

Top Sellers