Search
Filters

MCZ33897EFR2

Part No :
MCZ33897EFR2
Manufacturer :
NXP
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX CAN SGL WIRE 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,373 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 500mV
Data Rate 83.33Kbps
Supply Voltage - Operating 12V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1075666-MCZ33897EFR2
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The NXP MCZ33897EFR2 is 12V powered Transceiver for CAN communication protocol. Data rates greater than 83.33Kbps are guaranteed at worst case load conditions. It is available in 14-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of MCZ33897EFR2 is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 500mV
Data Rate 83.33Kbps
Supply Voltage - Operating 12V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1075666-MCZ33897EFR2
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCZ33897EFR2
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
MCZ33897EFR2 Price

MCZ33897EFR2 Datasheet
MCZ33897EFR2 Application

MCZ33897EFR2 Replacement
MCZ33897EFR2 Pdf

MCZ33897EFR2 Pinout
MCZ33897EFR2 Image

MCZ33897EFR2 Picture
MCZ33897EFR2 In Stock

MCZ33897EFR2 Distributor
MCZ33897EFR2 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
LM22671/LM22671-Q1 42V, 500mA SIMPLE SWITCHER® Step-Down Voltage Regulator
48
CAP TANT 220UF 10V 20% 2917
101
OPTOISO 3.75KV PUSH PULL 8DIP GW / Optocoupler Logic-Out Push-Pull Logic, Buffer-IN 1-CH 8-Pin PDIP SMD T/R
89
Power IC for PWM Type Switching Power Supply with Low Noise and Low Standby Power
38
FIXED IND 4.7UH 600MA 530 MOHM
319
N-Channel 30-V (D-S) MOSFET
677
IC OPAMP GP 220KHZ RRO SOT23-6
2410
General Purpose Transistors(PNP Silicon)
300
IC CLK BUFFER 1:4 200MHZ 8VFQFPN

Top Sellers