Search
Filters

MFRC63002HN,151

Part No :
MFRC63002HN,151
Manufacturer :
NXP
Catalog :
RFID,RF Access,Monitoring ICs
Description :
IC CONTACTLESS READER 32HVQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,095 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray - Waffle
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 1075795-MFRC63002HN,151
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The MFRC63002HN,151 is defined as RFID,RF Access,Monitoring ICs ,included in RF/IF and RFID group. The designer and manufactured of MFRC63002HN,151 is NXP. It is available in WIN SOURCE PHI warehouse. The storage code of MFRC63002HN,151 is 491809. More detailed data for MFRC63002HN,151, feel free to contact us.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray - Waffle
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 1075795-MFRC63002HN,151
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MFRC63002HN,151
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
MFRC63002HN,151 Price

MFRC63002HN,151 Datasheet
MFRC63002HN,151 Application

MFRC63002HN,151 Replacement
MFRC63002HN,151 Pdf

MFRC63002HN,151 Pinout
MFRC63002HN,151 Image

MFRC63002HN,151 Picture
MFRC63002HN,151 In Stock

MFRC63002HN,151 Distributor
MFRC63002HN,151 RFID,RF Access,Monitoring ICs

Image
Mfr.Part No
Description
Stock
MOSFET 2P-CH 20V 0.43A SOT563
3900
500kHz, Serial Input, Programmable Sine Wave Generator with Digital Gain Control
Control Integrated Power System
1
IC VIDEO MULTIPLEXER 8X1 16DIP
24
LED GREEN CLEAR 2PLCC SMD
2000
HEXFET®Power MOSFET | MOSFET N-CH 250V 2.2A 8-SOIC
804
SLC NAND Flash Parallel 1.8V 16G-bit 2G x 8 63-Pin VFBGA | IC FLASH 16G PARALLEL 63VFBGA
70

Top Sellers