Search
Filters

MK50DX128CLH7R

Part No : MK50DX128CLH7R
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 128KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,850 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 28 pct.
Popularity Medium
Win Source Part Number 1077550-MK50DX128CLH7R
Case / Package 64-LQFP (10x10)
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 22x16b, D/A 1x12b
Supply Voltage - Operating 1.71 V to 3.6 V
Data RAM Size 32K x 8
EEPROM Size 2K x 8
Program Memory Type FLASH
Program Memory Size 128KB (128K x 8)
Number of I/O 35
Speed(Frequency) 72MHz
Part Core Size 32-Bit
Core Processor ARM Cortex-M4
Status Active
Packaging Reel - TR
Manufacturer NXP
Categories Integrated Circuits
The NXP MK50DX128CLH7R, a 32-Bit microcontrollers, offers 128KB (128K x 8) of FLASH program memory, with 35 i/o ports. The core processor of the MK50DX128CLH7R is ARM Cortex-M4, operated with a 72MHz reference frequency. The component accepts supply voltages ranging from 1.71 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MK50DX128CLH7R comes in 64-LQFP (10x10) package.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 28 pct.
Popularity Medium
Win Source Part Number 1077550-MK50DX128CLH7R
Case / Package 64-LQFP (10x10)
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 22x16b, D/A 1x12b
Supply Voltage - Operating 1.71 V to 3.6 V
Data RAM Size 32K x 8
EEPROM Size 2K x 8
Program Memory Type FLASH
Program Memory Size 128KB (128K x 8)
Number of I/O 35
Speed(Frequency) 72MHz
Part Core Size 32-Bit
Core Processor ARM Cortex-M4
Status Active
Packaging Reel - TR
Manufacturer NXP
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MK50DX128CLH7R
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
MK50DX128CLH7R Price

MK50DX128CLH7R Datasheet
MK50DX128CLH7R Application

MK50DX128CLH7R Replacement
MK50DX128CLH7R Pdf

MK50DX128CLH7R Pinout
MK50DX128CLH7R Image

MK50DX128CLH7R Picture
MK50DX128CLH7R In Stock

MK50DX128CLH7R Distributor
MK50DX128CLH7R Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.1A SOT223
373
IC VGAIN AMP 16LFCSP / General-Purpose Wide Bandwidth, DC-Coupled VGA
60
IC REG LDO 3.3V 0.25A DPAK
712
High Efficiency Synchronous Step-Down Switching Regulators
104
Zener diode
2959
CMOS OR GATES
2
1.5V Drive Pch MOSFET
12300
IC DAC 8BIT OCTAL V-OUT 16-SOIC
325

Top Sellers