Search
Filters

MKL26Z64VLH4

Part No : MKL26Z64VLH4
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$1.979
$49.475
60+
$1.674
$100.440
95+
$1.624
$154.280
130+
$1.573
$204.490
165+
$1.522
$251.130
220+
$1.370
$301.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,680 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 41 pct.
Popularity Medium
Win Source Part Number 1077642-MKL26Z64VLH4
Case / Package 64-LQFP (10x10)
Temperature Range - Operating -40°C to 105°C (TA)
Data Converters A/D - 16bit, D/A - 12bit
Supply Voltage - Operating 1.71 V to 3.6 V
Data RAM Size 8K x 8
Program Memory Type FLASH
Program Memory Size 64KB (64K x 8)
Number of I/O 50
Speed(Frequency) 48MHz
Part Core Size 32-Bit
Core Processor ARM Cortex-M0+
Status Active
Packaging Tray
Manufacturer NXP
Categories Integrated Circuits
The NXP MKL26Z64VLH4, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 50 i/o ports. The core processor of the MKL26Z64VLH4 is ARM Cortex-M0+, operated with a 48MHz reference frequency. The component accepts supply voltages ranging from 1.71 V to 3.6 V, rated for operation from -40°C to 105°C (TA). The MKL26Z64VLH4 comes in 64-LQFP (10x10) package.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 41 pct.
Popularity Medium
Win Source Part Number 1077642-MKL26Z64VLH4
Case / Package 64-LQFP (10x10)
Temperature Range - Operating -40°C to 105°C (TA)
Data Converters A/D - 16bit, D/A - 12bit
Supply Voltage - Operating 1.71 V to 3.6 V
Data RAM Size 8K x 8
Program Memory Type FLASH
Program Memory Size 64KB (64K x 8)
Number of I/O 50
Speed(Frequency) 48MHz
Part Core Size 32-Bit
Core Processor ARM Cortex-M0+
Status Active
Packaging Tray
Manufacturer NXP
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MKL26Z64VLH4
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
MKL26Z64VLH4 Price

MKL26Z64VLH4 Datasheet
MKL26Z64VLH4 Application

MKL26Z64VLH4 Replacement
MKL26Z64VLH4 Pdf

MKL26Z64VLH4 Pinout
MKL26Z64VLH4 Image

MKL26Z64VLH4 Picture
MKL26Z64VLH4 In Stock

MKL26Z64VLH4 Distributor
MKL26Z64VLH4 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET N/P-CH 30V/8V 8-SOIC
46
6GHz, 1:6 CML FANOUT BUFFER WITH 2:1 MUX INPUT AND INTERNAL I/O TERMINATION | IC CLK BUFFER 2:6 7.5GHZ 32MLF
Single Rail CODEC
220

Top Sellers