Search
Filters

MM912G634CV1AER2

Part No :
MM912G634CV1AER2
Manufacturer :
NXP
Catalog :
Embedded - Microcontrollers - Application Specific
Description :
IC 48KS12 LIN2XLS/HS ISENSE / High Reliability Power Switches IC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 668 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MM912G634CV1AE;  MM912G634DV1AER2;  MM912G634DV1AE; MM912G634CM1AE;  
ECCN 3A991.a.2
Introduction Date March 16, 2011
Family Name MM912G634
Supply and Demand Status Limited
Fake Threat In the Open Market 41 pct.
Popularity Medium
Win Source Part Number 788990-MM912G634CV1AER2
Manufacturer Package 48-LQFP-EP (7x7)
Package 48-LQFP Exposed Pad
Mounting SMD
Operating Temperature Range -40°C ~ 105°C
Operating Supply Voltage 2.25 V ~ 5.25 V
Number of I/O 9
Interface LIN, SCI
RAM Size 2K x 8
Controller Series HCS12
Program Memory Type FLASH (48 kB)
Core Processor S12
Applications Automotive
Part Status Obsolete(EOL)
Packaging Reel package
Manufacturer NXP
Categories Integrated Circuits (ICs)
NXP MM912G634CV1AER2 is available at WIN SOURCE. Please review product page below for detailed information, including MM912G634CV1AER2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM912G634CV1AER2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MM912G634CV1AE;  MM912G634DV1AER2;  MM912G634DV1AE; MM912G634CM1AE;  
ECCN 3A991.a.2
Introduction Date March 16, 2011
Family Name MM912G634
Supply and Demand Status Limited
Fake Threat In the Open Market 41 pct.
Popularity Medium
Win Source Part Number 788990-MM912G634CV1AER2
Manufacturer Package 48-LQFP-EP (7x7)
Package 48-LQFP Exposed Pad
Mounting SMD
Operating Temperature Range -40°C ~ 105°C
Operating Supply Voltage 2.25 V ~ 5.25 V
Number of I/O 9
Interface LIN, SCI
RAM Size 2K x 8
Controller Series HCS12
Program Memory Type FLASH (48 kB)
Core Processor S12
Applications Automotive
Part Status Obsolete(EOL)
Packaging Reel package
Manufacturer NXP
Categories Integrated Circuits (ICs)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM912G634CV1AER2
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
MM912G634CV1AER2 Price

MM912G634CV1AER2 Datasheet
MM912G634CV1AER2 Application

MM912G634CV1AER2 Replacement
MM912G634CV1AER2 Pdf

MM912G634CV1AER2 Pinout
MM912G634CV1AER2 Image

MM912G634CV1AER2 Picture
MM912G634CV1AER2 In Stock

MM912G634CV1AER2 Distributor
MM912G634CV1AER2 Embedded - Microcontrollers - Application Specific

Image
Mfr.Part No
Description
Stock
IC GATE OR 1CH 2-INP SC-70-5
1090
FIXED IND 1.5UH 3.5A 70 MOHM SMD
200
TRANS PREBIAS NPN/PNP SOT363 / Dual Bias Resistor Transistors
70
IC REG MULT CONFIG INV ISO TO220
1186
Dual Digitally-Controlled Potentiometers | IC DGTL POT 50KOHM 256TAP 24SOIC
100

Top Sellers