Search
Filters

MM912G634DV1AER2

Part No :
MM912G634DV1AER2
Manufacturer :
NXP
Catalog :
Embedded - Microcontrollers - Application Specific
Description :
IC MCU 48KB LS/HS SWITCH 48LQFP / High Reliability Power Switches IC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 52 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Automotive
Core Processor S12
Program Memory Type FLASH (48 kB)
Controller Series HCS12
RAM Size 2K x 8
Interface LIN, SCI
Number of I/O 9
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-LQFP Exposed Pad
Manufacturer Package 48-LQFP-EP (7x7)
Win Source Part Number 788993-MM912G634DV1AER2
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name MM912G634
Introduction Date December 07, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
MM912G634CV1AE;  MM912G634DV1AE; MM912G634DM1AER2;  MM912G634DM1AE; 
NXP MM912G634DV1AER2 is available at WIN SOURCE. Please review product page below for detailed information, including MM912G634DV1AER2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM912G634DV1AER2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Automotive
Core Processor S12
Program Memory Type FLASH (48 kB)
Controller Series HCS12
RAM Size 2K x 8
Interface LIN, SCI
Number of I/O 9
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-LQFP Exposed Pad
Manufacturer Package 48-LQFP-EP (7x7)
Win Source Part Number 788993-MM912G634DV1AER2
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name MM912G634
Introduction Date December 07, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
MM912G634CV1AE;  MM912G634DV1AE; MM912G634DM1AER2;  MM912G634DM1AE; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM912G634DV1AER2
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
MM912G634DV1AER2 Price

MM912G634DV1AER2 Datasheet
MM912G634DV1AER2 Application

MM912G634DV1AER2 Replacement
MM912G634DV1AER2 Pdf

MM912G634DV1AER2 Pinout
MM912G634DV1AER2 Image

MM912G634DV1AER2 Picture
MM912G634DV1AER2 In Stock

MM912G634DV1AER2 Distributor
MM912G634DV1AER2 Embedded - Microcontrollers - Application Specific

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT 40KSPS LP 16-SOIC
30
IC IQ RECEIVER 32SMD
620
CASE 318-08, STYLE 9 SOT-23 (TO-236AB)
1814
IC OPAMP GP 1.1MHZ 8SO
10187
LOW-INPUT-VOLTAGE CURRENT-LIMITED LOAD SWITCHES WITH SHUT OFF AND AUTO-RESTART FEATURE
2100
FIXED IND 330UH 670MA 870 MOHM
154
Dual Full Bridge Motor Driver
300

Top Sellers