Search
Filters

MPX2200AP

Part No :
MPX2200AP
Manufacturer :
NXP
Catalog :
Pressure Sensors,Transducers
Description :
SENSOR ABS PRESS 29PSI MAX / Pressure Sensor 0kPa to 200kPa Absolute 4-Pin Case 344B-01 Tray
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Sensors, Transducers
Manufacturer NXP
Series MPX2200
Pressure Type Absolute
Operating Pressure 29.01 PSI (200 kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy ±1%
Operating Supply Voltage 10 V ~ 16 V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 116.03 PSI (800 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 4-SIP Module
Win Source Part Number 789373-MPX2200AP
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Medical, Test & Measurement, Motor Drive & Control, Robotics, Metering
Family Name MPX2200A
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
MPX2202AP; 
NXP MPX2200AP is available at WIN SOURCE. Please review product page below for detailed information, including MPX2200AP price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MPX2200AP to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer NXP
Series MPX2200
Pressure Type Absolute
Operating Pressure 29.01 PSI (200 kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy ±1%
Operating Supply Voltage 10 V ~ 16 V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 116.03 PSI (800 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 4-SIP Module
Win Source Part Number 789373-MPX2200AP
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Medical, Test & Measurement, Motor Drive & Control, Robotics, Metering
Family Name MPX2200A
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
MPX2202AP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPX2200AP
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
MPX2200AP Price

MPX2200AP Datasheet
MPX2200AP Application

MPX2200AP Replacement
MPX2200AP Pdf

MPX2200AP Pinout
MPX2200AP Image

MPX2200AP Picture
MPX2200AP In Stock

MPX2200AP Distributor
MPX2200AP Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
Dual, 550kHz, 2-Phase Synchronous Step-Down Switching Regulator
27
High Gain, High Linearity ½-Watt Amplifier
280
MOSFET 2N-CH 11V 30MA SOT143R
2329
IC REG LDO 2.5V 0.1A 8SOIC
3
CAP ALUM 120UF 20% 25V RADIAL
29
Single-Chip, Low-Power, PC/AT-Compatible Microcontrollers
46
Single MOSFET Die | MOSFET N-CH 100V 180A TO-264AA
5

Top Sellers