Search
Filters

MPXM2053GST1

SENS PRESSURE 7.25 PSI MAX MPAK
Manufacturer: NXP
rohs
Quantity
Price
Ext. Price
11+
€4.363
€47.995
25+
€3.709
€92.723
92+
€2.946
€271.004
Availability: 1 In Stock
This product has a minimum quantity of 11
The MPXM2053GST1 has been designed specifically as a Pressure Sensors,Transducers ,listed in Sensors,Transducers category. It is produced by NXP ,packaging utilizes environmentally ‘Green’ mold compound. The MPXM2053GST1 is available in our Shenzhen warehouse, its stock code is 495678 . Check MPXM2053GST1 real time inventory , price and technical information.
Products specifications
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Vented Gauge
Operating Pressure 7.25 PSI (50 kPa)
Output Type Wheatstone Bridge
Output 0 mV to 40 mV (10V)
Accuracy -0.6% to 0.4%
Supply Voltage - Operating 10 V to 16 V
Port Size Male - 0.12" (2.97mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 29.01 PSI (200 kPa)
Temperature Range - Operating -40°C to 125°C
Case / Package 5-MPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1079590-MPXM2053GST1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Vented Gauge
Operating Pressure 7.25 PSI (50 kPa)
Output Type Wheatstone Bridge
Output 0 mV to 40 mV (10V)
Accuracy -0.6% to 0.4%
Supply Voltage - Operating 10 V to 16 V
Port Size Male - 0.12" (2.97mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 29.01 PSI (200 kPa)
Temperature Range - Operating -40°C to 125°C
Case / Package 5-MPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1079590-MPXM2053GST1
MPXM2053GST1 Price

MPXM2053GST1 Datasheet
MPXM2053GST1 Application

MPXM2053GST1 Replacement
MPXM2053GST1 Pdf

MPXM2053GST1 Pinout
MPXM2053GST1 Image

MPXM2053GST1 Picture
MPXM2053GST1 In Stock

MPXM2053GST1 Distributor
MPXM2053GST1 Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
Complementary MOSFET
32565
SURFACE MOUNT SILICON ZENER DIODES
38000
256K x 1-Bit CMOS DRAM
2000
FPGA Configuration EEPROM Memory
4424
IC GATE DRIVER HALF BRIDGE 8SOIC
2400