Search
Filters

NTB0102DP-Q100H

Part No :
NTB0102DP-Q100H
Manufacturer :
NXP
Catalog :
Logic - Translators,Level Shifters
Description :
IC TXRX TRANSLATING 2BIT 8TSSOP / Voltage Level Translator 2-CH Bidirectional Automotive 8-Pin TSSOP T/R
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,745 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 790837-NTB0102DP-Q100H
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Family Name NTB0102
Introduction Date April 18, 2013
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TXB0102DCTR; TXB0102DCTT; PI4ULS5V102GAEX-2017;  NLSX5012DMR2G;  
NXP NTB0102DP-Q100H is available at WIN SOURCE. Please review product page below for detailed information, including NTB0102DP-Q100H price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NTB0102DP-Q100H to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 790837-NTB0102DP-Q100H
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Family Name NTB0102
Introduction Date April 18, 2013
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TXB0102DCTR; TXB0102DCTT; PI4ULS5V102GAEX-2017;  NLSX5012DMR2G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTB0102DP-Q100H
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
NTB0102DP-Q100H Price

NTB0102DP-Q100H Datasheet
NTB0102DP-Q100H Application

NTB0102DP-Q100H Replacement
NTB0102DP-Q100H Pdf

NTB0102DP-Q100H Pinout
NTB0102DP-Q100H Image

NTB0102DP-Q100H Picture
NTB0102DP-Q100H In Stock

NTB0102DP-Q100H Distributor
NTB0102DP-Q100H Logic - Translators,Level Shifters

Image
Mfr.Part No
Description
Stock
In-System Programmable High Density PLD
80
IC GATE NAND 4CH 2-INP 14-SOIC
959
IC MCU 8BIT 14KB FLASH 44PLCC / 28/40-pin 8-Bit CMOS FLASH Microcontrollers
87
CAP TANT 47UF 20% 6.3V 1611
193
DIODE ZENER 5.6V 250MW SOT23 / Zener Diode Single 5.6V 2% 40Ohm 250mW Automotive 3-Pin SOT-23
5292
IC SUPERVISOR 2.63V SOT23-3
6617
DIODE GEN PURP 1KV 30A SOD93-2
1381

Top Sellers