Search
Filters

NTS0101GW,125

Part No : NTS0101GW,125
Manufacturer : NXP
Catalog : Logic - Translators,Level Shifters
Description : TXRX TRANSLATING DUAL 6TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 2.3V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 50Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1084018-NTS0101GW,125
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
NXP NTS0101GW,125 is available at WIN SOURCE. Please review product page below for detailed information, including NTS0101GW,125 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NTS0101GW,125 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 2.3V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 50Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1084018-NTS0101GW,125
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTS0101GW,125
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
NTS0101GW,125 Price

NTS0101GW,125 Datasheet
NTS0101GW,125 Application

NTS0101GW,125 Replacement
NTS0101GW,125 Pdf

NTS0101GW,125 Pinout
NTS0101GW,125 Image

NTS0101GW,125 Picture
NTS0101GW,125 In Stock

NTS0101GW,125 Distributor
NTS0101GW,125 Logic - Translators,Level Shifters

Image
Mfr.Part No
Description
Stock
Dual Bias ResistorTransistors NPN Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
10
Silicon N-Channel MOS FET
727
IC TXRX BUS 3-ST OCT 20SO
378
IC 3V 8-BIT SERIAL A/D 8-DIP
9
262144-word x 8-bit x 3-FIFO MEMORY
24