Search
Filters

P89LPC970FDH,129

Part No : P89LPC970FDH,129
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 2KB FLASH 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 83 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 791310-P89LPC970FDH,129
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
NXP P89LPC970FDH,129 is available at WIN SOURCE. Please review product page below for detailed information, including P89LPC970FDH,129 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for P89LPC970FDH,129 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 791310-P89LPC970FDH,129
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P89LPC970FDH,129
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
P89LPC970FDH,129 Price

P89LPC970FDH,129 Datasheet
P89LPC970FDH,129 Application

P89LPC970FDH,129 Replacement
P89LPC970FDH,129 Pdf

P89LPC970FDH,129 Pinout
P89LPC970FDH,129 Image

P89LPC970FDH,129 Picture
P89LPC970FDH,129 In Stock

P89LPC970FDH,129 Distributor
P89LPC970FDH,129 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
1.0 AMP SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
500
IC OCT D TRANSP LATCH 3ST 20SO
136
VARISTOR 220V 4.5KA DISC 14MM / Radial Lead Varistors
655
DIODE ZENER 20V 500MW SOD80
500

Top Sellers