Search
Filters

PCA9633DP1,118

Part No : PCA9633DP1,118
Manufacturer : NXP
Catalog : PMIC - LED Drivers
Description : IC LED DRIVER PS DIM 25MA 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,221 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1086850-PCA9633DP1,118
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
NXP PCA9633DP1,118 is available at WIN SOURCE. Please review product page below for detailed information, including PCA9633DP1,118 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PCA9633DP1,118 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1086850-PCA9633DP1,118
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PCA9633DP1,118
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
PCA9633DP1,118 Price

PCA9633DP1,118 Datasheet
PCA9633DP1,118 Application

PCA9633DP1,118 Replacement
PCA9633DP1,118 Pdf

PCA9633DP1,118 Pinout
PCA9633DP1,118 Image

PCA9633DP1,118 Picture
PCA9633DP1,118 In Stock

PCA9633DP1,118 Distributor
PCA9633DP1,118 PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
IC CTRLR HIGH/LOW SIDE 8SOIC
58
Voltage regulator diodes
66174
SPEECH RECOG LIBRARY-EVAL ONLY
2
Switching Power Transistor(8A NPN)
867
HEXFET Power MOSFET | MOSFET N-CH 40V 10A 8-SOIC
3

Top Sellers