The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PESD12VS4UD

Part No PESD12VS4UD
Manufacturer NXP
Catalog TVS - Diodes
Description Quadruple ESD protection diode arrays in a SOT457 package
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
Pricing & Ordering $23.663 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$29.6270
$59.254
5+
$24.3100
$121.550
7+
$23.5500
$164.850
9+
$22.7900
$205.110
12+
$22.0310
$264.372
16+
$19.7520
$316.032
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 13,180 pieces
MOQ: 2 pcs
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
Manufacturer NXP
Win Source Part Number 1236967-PESD12VS4UD
Manufacturer Homepage www.nxp.com
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance

Description

Overview of NXP PESD12VS4UD ESD Protection Device

The NXP PESD12VS4UD is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an essential addition to any circuit where data integrity and component longevity are paramount, particularly in the fast-paced world of modern electronics where high-speed data transmission is a standard requirement.

Key Features

  • Low Clamping Voltage: The PESD12VS4UD offers an exceptionally low clamping voltage, which ensures that sensitive components downstream are well-protected from the potential damage caused by transient voltage spikes.
  • High ESD Protection: With its capability to withstand ESD discharges up to ±12 kV in contact discharge and ±15 kV in air discharge (according to the IEC 61000-4-2 international standard), this device provides one of the highest levels of protection available, making it ideal for safeguarding critical high-speed data lines.
  • Ultra-low Capacitance: The ultra-low line capacitance of the PESD12VS4UD minimizes signal attenuation, thus preserving signal integrity on high-speed data lines without compromising data rates or bandwidth.
  • Multiple Channel Protection: This component is designed to protect up to four data lines, offering a compact and efficient solution for multi-line applications.
  • Small Package Size: The device comes in a small SOT-665 package, which is a space-saving solution for densely populated circuit boards.

Applications

The NXP PESD12VS4UD is particularly well-suited for a variety of high-speed data line applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Thunderbolt ports
  • Ethernet connections
  • Mobile and computing devices
  • Consumer electronics
  • Communication systems

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the PESD12VS4UD is no exception. Manufactured to high standards, this ESD protection device ensures long-term reliability for your electronic designs, providing peace of mind and reducing the risk of costly damage or failures due to electrostatic events.

Whether you are designing consumer electronics, communication infrastructure, or any other application that requires high-speed data transmission, the PESD12VS4UD from NXP is an excellent choice for keeping your circuits safe from the unexpected occurrences of ESD.