Search
Filters

PHB78NQ03LT+118

Sorry - this product is no longer available

Part No : PHB78NQ03LT+118
Manufacturer : NXP
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 40A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 92 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 11nC @ 4.5V
Max Input Capacitance 970pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 107W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 042101-PHB78NQ03LT+118
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 11nC @ 4.5V
Max Input Capacitance 970pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 107W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 042101-PHB78NQ03LT+118
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PHB78NQ03LT+118
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
PHB78NQ03LT+118 Price

PHB78NQ03LT+118 Datasheet
PHB78NQ03LT+118 Application

PHB78NQ03LT+118 Replacement
PHB78NQ03LT+118 Pdf

PHB78NQ03LT+118 Pinout
PHB78NQ03LT+118 Image

PHB78NQ03LT+118 Picture
PHB78NQ03LT+118 In Stock

PHB78NQ03LT+118 Distributor
PHB78NQ03LT+118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TRPL CHRG PUMP LTPS-LCD 24QFN
12
512 Bit 64 bit x8 SERIAL RTC SPI SRAM
2
1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
35
512K Bits x 32 Bits x 4 Banks (64-MBIT) SYNCHRONOUS DYNAMIC RAM
IC 10BIT BUS SWITCH QSOP
322
Low Power Microprocessor Supervisory with Battery Switch-Over
2Mbit F-RAM Memory