Search
Filters

PHD77NQ03T+118

Part No : PHD77NQ03T+118
Manufacturer : NXP
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 75A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 150 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.2V @ 1mA
Max Gate Charge 17.1nC @ 10V
Max Input Capacitance 860pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 107W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 209902-PHD77NQ03T+118
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.2V @ 1mA
Max Gate Charge 17.1nC @ 10V
Max Input Capacitance 860pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 107W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 209902-PHD77NQ03T+118
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PHD77NQ03T+118
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
PHD77NQ03T+118 Price

PHD77NQ03T+118 Datasheet
PHD77NQ03T+118 Application

PHD77NQ03T+118 Replacement
PHD77NQ03T+118 Pdf

PHD77NQ03T+118 Pinout
PHD77NQ03T+118 Image

PHD77NQ03T+118 Picture
PHD77NQ03T+118 In Stock

PHD77NQ03T+118 Distributor
PHD77NQ03T+118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Single Pole OptoMOS Relay
204
IC REG BUCK BOOST ADJ DL 10MSOP
1316
CONN FAKRA JACK STR 50 OHM CRIMP
7
Quad 2-Input AND Gate
50
IC REG CTRLR MULT TOPOLOGY 8MSOP
250
Fast Switching Characteristic
2069
DIODE ZENER 11V 500MW SOD80
6250