The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PMBFJ176

Part No PMBFJ176
Manufacturer NXP
Catalog JFETs (Junction Field Effect)
Description P-channel silicon field-effect transistors
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
Pricing & Ordering $0.446 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5660
$50.940
220+
$0.4640
$102.080
335+
$0.4500
$150.750
460+
$0.4350
$200.100
595+
$0.4210
$250.495
800+
$0.3770
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,430 pieces
MOQ: 90 pcs
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
Manufacturer NXP
Win Source Part Number 1238882-PMBFJ176
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management

Description

NXP PMBFJ176 P-Channel MOSFET

The NXP PMBFJ176 is a robust P-channel MOSFET that offers designers a compact, high-performance solution for their switching and amplification needs. This semiconductor device is designed to handle significant power levels while maintaining high efficiency, making it an ideal choice for a variety of applications, including power management, load switching, and motor control in consumer electronics, automotive, and industrial systems.

Key Features:

  • Device Type: P-Channel MOSFET
  • Package: SOT-23, a small and surface-mountable form factor, ideal for space-constrained applications.
  • Drain-Source Voltage (VDS): -30V, providing a good balance between breakdown voltage and on-resistance for efficient operation.
  • Continuous Drain Current (ID): -170mA, suitable for moderate current applications.
  • Gate-Source Voltage (VGS): ±20V, allowing for flexible gate drive voltages.
  • Low On-Resistance (RDS(on)): This feature ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • High-Speed Switching: The PMBFJ176 is designed for fast switching applications, offering quick response times.
  • Enhanced Thermal Performance: With its excellent thermal characteristics, the PMBFJ176 can handle higher currents and dissipate heat effectively.

Applications:

The PMBFJ176's versatility allows it to be used in a wide range of applications. Some common uses include:

  • Power supply circuits
  • Battery management systems
  • DC/DC converters
  • Load switches
  • Motor control circuits
  • Reverse polarity protection

Conclusion:

The NXP PMBFJ176 P-Channel MOSFET is an efficient, reliable, and versatile component that meets the needs of modern electronic designs. Its compact form factor, combined with its high-performance characteristics, makes it a valuable addition to any electronic project requiring a high-quality P-channel MOSFET.