Search
Filters

PR601HL/C1,557

Part No :
PR601HL/C1,557
Manufacturer :
NXP
Catalog :
RFID,RF Access,Monitoring ICs
Description :
IC RFID READER MODULE 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,752 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -25°C to 70°C
Case / Package 100-LQFP (14x14)
Win Source Part Number 1089929-PR601HL/C1,557
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The PR601HL/C1,557 is defined as RFID,RF Access,Monitoring ICs ,included in RF/IF and RFID group. The designer and manufactured of PR601HL/C1,557 is NXP. It is available in WIN SOURCE PHI warehouse. The storage code of PR601HL/C1,557 is 506407. More detailed data for PR601HL/C1,557, feel free to contact us.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -25°C to 70°C
Case / Package 100-LQFP (14x14)
Win Source Part Number 1089929-PR601HL/C1,557
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PR601HL/C1,557
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
PR601HL/C1,557 Price

PR601HL/C1,557 Datasheet
PR601HL/C1,557 Application

PR601HL/C1,557 Replacement
PR601HL/C1,557 Pdf

PR601HL/C1,557 Pinout
PR601HL/C1,557 Image

PR601HL/C1,557 Picture
PR601HL/C1,557 In Stock

PR601HL/C1,557 Distributor
PR601HL/C1,557 RFID,RF Access,Monitoring ICs

Image
Mfr.Part No
Description
Stock
CMOS Analog Multiplexers/Demultiplexers with Logic Level Conversion
221
BJAWBMSpecialty DRAMs Mobile-RAM
75
Transient Voltage Suppressors Array for ESD Protection
900
IC OPAMP LOG 250MHZ 20PLCC
1
100 mA, 4uA QUIESCENT CURRENT CMOS LDO REGULATOR
2129

Top Sellers