Search
Filters

S9KEAZ128AVLK

Part No :
S9KEAZ128AVLK
Manufacturer :
NXP
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 3.3V/5V Automotive 80-Pin LQFP Tray
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 240 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KEA
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 71
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 793775-S9KEAZ128AVLK
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Family Name S9KEAZ128
Introduction Date July 25, 2014
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
uPD70F3735GC-GAD-AX; DF71464AD80FPV; HD64F7046F50V;  UPD70F3308GC-8BT; 
NXP S9KEAZ128AVLK is available at WIN SOURCE. Please review product page below for detailed information, including S9KEAZ128AVLK price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for S9KEAZ128AVLK to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KEA
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 71
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 793775-S9KEAZ128AVLK
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Family Name S9KEAZ128
Introduction Date July 25, 2014
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
uPD70F3735GC-GAD-AX; DF71464AD80FPV; HD64F7046F50V;  UPD70F3308GC-8BT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S9KEAZ128AVLK
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
S9KEAZ128AVLK Price

S9KEAZ128AVLK Datasheet
S9KEAZ128AVLK Application

S9KEAZ128AVLK Replacement
S9KEAZ128AVLK Pdf

S9KEAZ128AVLK Pinout
S9KEAZ128AVLK Image

S9KEAZ128AVLK Picture
S9KEAZ128AVLK In Stock

S9KEAZ128AVLK Distributor
S9KEAZ128AVLK Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Power Schottky rectifier | DIODE SCHOTTKY 45V 3A SMAFLAT
2900
CAP CER 12PF 50V C0G/NP0 0402
4500
TVS DIODE 30VWM 48.4VC SMD
211
QUAD DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS
70
IC RF TXRX+MCU BLUETOOTH 32QFN
293
REGULATED 3.3 V, 200-mA HIGH EFFICIENCY CHARGE PUMP DC/DC CONVERTERS
36

Top Sellers