Search
Filters

S9S08SG16E1CTLR

Part No : S9S08SG16E1CTLR
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 16KB FLASH 28TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.373
€50.601
35+
€2.854
€99.902
55+
€2.769
€152.274
75+
€2.682
€201.147
95+
€2.595
€246.552
125+
€2.336
€292.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 1094221-S9S08SG16E1CTLR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
The NXP S9S08SG16E1CTLR, a 8-Bit microcontrollers, offers 16KB (16K x 8) of FLASH program memory, with 22 i/o ports. The core processor of the S9S08SG16E1CTLR is S08, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The S9S08SG16E1CTLR comes in 28-TSSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 1094221-S9S08SG16E1CTLR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S9S08SG16E1CTLR
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
S9S08SG16E1CTLR Price

S9S08SG16E1CTLR Datasheet
S9S08SG16E1CTLR Application

S9S08SG16E1CTLR Replacement
S9S08SG16E1CTLR Pdf

S9S08SG16E1CTLR Pinout
S9S08SG16E1CTLR Image

S9S08SG16E1CTLR Picture
S9S08SG16E1CTLR In Stock

S9S08SG16E1CTLR Distributor
S9S08SG16E1CTLR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
N-CHANNEL 850V -1.1ohm - 6.7A TO-220/TO-220FP Zener-Protected SuperMESH MOSFET
34
IC OPAMP SINGLE 14DIP
20
Pulse / tone dialer for telephone set
1
MOTOR SPEED REGULATORS
4
TVS DIODE 15VWM 30VC
251
DIODE ZENER 5.1V 300MW SOD523 / Diode Zener Single 5.1V 5% 300mW Automotive 2-Pin SOD-523 T/R
50
IC REG MULT CONFIG INV 12V D2PAK
2.7 V to 5.5 V, 140 muA, Rail-to-Rail Voltage Output 10-Bit DAC in a SOT-23
43

Top Sellers