Search
Filters

SE97TP,128

Part No : SE97TP,128
Manufacturer : NXP
Catalog : PMIC - Thermal Management
Description : IC TEMP SENSOR DIMM 3.3V 8-HWSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,990 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 1095174-SE97TP,128
Case / Package 8-HWSON (2x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 3 V to 3.6 V
Output Fan Yes
Output Alarm Yes
Output Type 2-Wire Serial, I2C/SMBUS
Sensing Temperature -40°C to 125°C
Sensor Type Internal
Purpose Temp Monitoring System (Sensor), DIMM DDR Memory
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer NXP
Categories Integrated Circuits
Accuracy ±3°C
Topology ADC (Sigma Delta), Comparator, Register Bank
NXP SE97TP,128 is available at WIN SOURCE. Please review product page below for detailed information, including SE97TP,128 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SE97TP,128 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 1095174-SE97TP,128
Case / Package 8-HWSON (2x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 3 V to 3.6 V
Output Fan Yes
Output Alarm Yes
Output Type 2-Wire Serial, I2C/SMBUS
Sensing Temperature -40°C to 125°C
Sensor Type Internal
Purpose Temp Monitoring System (Sensor), DIMM DDR Memory
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer NXP
Categories Integrated Circuits
Accuracy ±3°C
Topology ADC (Sigma Delta), Comparator, Register Bank
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SE97TP,128
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
SE97TP,128 Price

SE97TP,128 Datasheet
SE97TP,128 Application

SE97TP,128 Replacement
SE97TP,128 Pdf

SE97TP,128 Pinout
SE97TP,128 Image

SE97TP,128 Picture
SE97TP,128 In Stock

SE97TP,128 Distributor
SE97TP,128 PMIC - Thermal Management

Image
Mfr.Part No
Description
Stock
PWR ENT PLUG IEC320-C13 STR SCRW
1
TRANS PREBIAS NPN 150MW SMINI3
600
4/8 Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER DUAL 4X1 16SOIC
231
DIODE ARRAY SCHOTTKY 60V TO220AB
3310
CAP TANT 2.2UF 16V 10% 0805
2005
DIODE SCHOTTKY 4A 40V DO-214AB
2550

Top Sellers