Search
Filters

SL3S4011FHK,125

Part No :
SL3S4011FHK,125
Manufacturer :
NXP
Catalog :
RFID,RF Access,Monitoring ICs
Description :
IC U-CODE RF FE SGL DIFF 8XQFN / High Performance NFC/RFID Transponder IC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,600 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories RF/IF and RFID
Manufacturer NXP
Series U-Code
Packaging Reel package
Type RFID Transponder
Frequency 860MHz ~ 960MHz
Standards ISO 18000-6
Interface I2C
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 8-XFQFN Exposed Pad
Manufacturer Package 8-XQFN (1.6x1.6)
Win Source Part Number 794498-SL3S4011FHK,125
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Family Name SL3S4011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
NXP SL3S4011FHK,125 is available at WIN SOURCE. Please review product page below for detailed information, including SL3S4011FHK,125 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SL3S4011FHK,125 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer NXP
Series U-Code
Packaging Reel package
Type RFID Transponder
Frequency 860MHz ~ 960MHz
Standards ISO 18000-6
Interface I2C
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 8-XFQFN Exposed Pad
Manufacturer Package 8-XQFN (1.6x1.6)
Win Source Part Number 794498-SL3S4011FHK,125
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Family Name SL3S4011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SL3S4011FHK,125
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
SL3S4011FHK,125 Price

SL3S4011FHK,125 Datasheet
SL3S4011FHK,125 Application

SL3S4011FHK,125 Replacement
SL3S4011FHK,125 Pdf

SL3S4011FHK,125 Pinout
SL3S4011FHK,125 Image

SL3S4011FHK,125 Picture
SL3S4011FHK,125 In Stock

SL3S4011FHK,125 Distributor
SL3S4011FHK,125 RFID,RF Access,Monitoring ICs

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.5A SOT223
168
N-Channel Enhancement Mode Field Effect Transistor
1591
IC EEPROM 2KBIT 400KHZ 8VSON
1453
1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
72
IC CTRL HUB PROGR TIMING 56-SSOP
277
Silicon PNP epitaxial planer transistor
850
FERRITE BEAD 120 OHM 0603 1LN
2115

Top Sellers