Search
Filters

TDA1524A/V4,112

Part No :
TDA1524A/V4,112
Manufacturer :
NXP
Catalog :
Audio Special Purpose
Description :
IC STEREO TONE/VOLUME CTRL 18DIL / High Performance Multimedia IC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 26 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Function Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Interface Analog
Operating Supply Voltage 7.5 V ~ 16.5 V
Operating Temperature Range -30°C ~ 80°C (TA)
Specifications 100dB, 21.5dB
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
Win Source Part Number 796522-TDA1524A/V4,112
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Family Name TDA1524
Introduction Date September 01, 1987
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
TDA1524AV4; 
NXP TDA1524A/V4,112 is available at WIN SOURCE. Please review product page below for detailed information, including TDA1524A/V4,112 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TDA1524A/V4,112 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Function Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Interface Analog
Operating Supply Voltage 7.5 V ~ 16.5 V
Operating Temperature Range -30°C ~ 80°C (TA)
Specifications 100dB, 21.5dB
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
Win Source Part Number 796522-TDA1524A/V4,112
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Family Name TDA1524
Introduction Date September 01, 1987
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
TDA1524AV4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TDA1524A/V4,112
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
TDA1524A/V4,112 Price

TDA1524A/V4,112 Datasheet
TDA1524A/V4,112 Application

TDA1524A/V4,112 Replacement
TDA1524A/V4,112 Pdf

TDA1524A/V4,112 Pinout
TDA1524A/V4,112 Image

TDA1524A/V4,112 Picture
TDA1524A/V4,112 In Stock

TDA1524A/V4,112 Distributor
TDA1524A/V4,112 Audio Special Purpose

Image
Mfr.Part No
Description
Stock
POWER MOSFET | MOSFET P-CH 60V 11A TO-220AB
4681
Ultra-Precision 1:8 LVDS Fanout Buffer with Three ÷1/÷2/÷4 Clock Divider Output Banks | IC CLK BUFFER 1:8 1.5GHZ 32MLF
15
DC DC CONVERTER 5V 30W
24
IGBT 600V 48A 150W TO247
6500
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
187
REGULATOR SWITCHING 48V 6A
30
IC MCU 32BIT 256KB FLASH 64TQFP / 32-bit ARM Cortex-M0+ 5V Support, CAN-FD, PTC and Advanced Analog
15
4-Channel Low-Power PAL/NTSC/SECAM Video Decoder With Independent Scalers and Fast Lock
7

Top Sellers