The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TDA8784HL

Part No TDA8784HL
Manufacturer NXP
Catalog Electronic Wholesale
Description 18 Msps, 10-bit analog-to-digital interface for CCD cameras
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
Pricing & Ordering $3.543 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.6360
$50.724
22+
$4.6240
$101.728
34+
$4.4800
$152.320
47+
$4.3350
$203.745
60+
$4.1910
$251.460
80+
$3.7570
$300.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 9 pcs
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
RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266387-TDA8784HL
Manufacturer Homepage www.nxp.com
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited

Description

NXP TDA8784HL Product Overview

The TDA8784HL is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) produced by NXP Semiconductors. It is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require high-resolution digital data from an analog source.

Key Features

  • High-Speed Operation: The TDA8784HL operates at a conversion rate of up to 40 million samples per second (MSPS), providing the high-speed performance required for demanding applications such as digital oscilloscopes, radar systems, and advanced imaging devices.
  • Excellent Dynamic Performance: With a 10-bit resolution, the device ensures fine quantization of the input signal, minimizing quantization errors and enabling precise signal representation.
  • Low Power Consumption: The TDA8784HL is engineered for efficiency, consuming minimal power which is crucial for portable and battery-operated devices.
  • Flexible Input Range: It features a flexible analog input range, which can be adjusted to accommodate various signal amplitudes, providing versatility in different system designs.
  • Integrated Sample-and-Hold Circuit: The built-in sample-and-hold circuit simplifies system design by eliminating the need for external components to capture the analog signal before conversion.

Applications

The TDA8784HL's high-speed ADC capabilities make it suitable for a variety of high-end applications, including:

  • Medical imaging systems
  • Professional video equipment
  • Test and measurement instruments
  • Communication systems
  • High-speed data acquisition systems

Product Specifications

Parameter Value
Resolution 10 bits
Max Sampling Rate 40 MSPS
Analog Input Range Adjustable
Power Supply Single 5V
Package LQFP44

The TDA8784HL from NXP is a robust ADC solution that combines speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance the performance of their high-speed data conversion systems.