Search
Filters

TDF8599TH/N2,512

Part No : TDF8599TH/N2,512
Manufacturer : NXP
Catalog : Linear - Amplifiers - Audio
Description : IC AMP AUDIO PWR 85W D 36HSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,954 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 85W x 1 @ 1 Ohm; 70W x 2 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-HSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1106712-TDF8599TH/N2,512
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The TDF8599TH/N2,512 is defined as Linear - Amplifiers - Audio ,included in Integrated Circuits(ICs) group. The designer and manufactured of TDF8599TH/N2,512 is NXP. It is available in WIN SOURCE PHI warehouse. The storage code of TDF8599TH/N2,512 is 523661. More detailed data for TDF8599TH/N2,512, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 85W x 1 @ 1 Ohm; 70W x 2 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-HSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1106712-TDF8599TH/N2,512
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TDF8599TH/N2,512
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
TDF8599TH/N2,512 Price

TDF8599TH/N2,512 Datasheet
TDF8599TH/N2,512 Application

TDF8599TH/N2,512 Replacement
TDF8599TH/N2,512 Pdf

TDF8599TH/N2,512 Pinout
TDF8599TH/N2,512 Image

TDF8599TH/N2,512 Picture
TDF8599TH/N2,512 In Stock

TDF8599TH/N2,512 Distributor
TDF8599TH/N2,512 Linear - Amplifiers - Audio

Image
Mfr.Part No
Description
Stock
PHOTOCOUPLER GaAℓAs IRED & PHOTO-IC
87
DIODE ARRAY SCHOTTKY 20V TO220AB
90
TVTEXT 8-Bit Microcontroller
33
IC PHASE-LOCKED LOOP LOPWR 8SOIC
829
SPARKFUN SHIFT REGISTER BREAKOUT
540
Dual 12-Bit, 65/40/25Msps Low Power 3V ADCs
50

Top Sellers