Search
Filters

TEA1533AT/N1,118

Part No : TEA1533AT/N1,118
Manufacturer : NXP
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC CTLR SMPS SW MODE 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 40 pct.
Popularity Medium
Win Source Part Number 796653-TEA1533AT/N1,118
Mounting SMD
Manufacturer Package 14-SO
Package 14-SOIC (0.154", 3.90mm Width)
Operating Temperature Range -20°C ~ 145°C (TJ)
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Power (Watts) 250W
Frequency - Switching 25kHz ~ 175kHz
Supply Voltage 8.7 V ~ 20 V
Voltage - Start Up 11V
Topology Flyback
Voltage - Breakdown 650V
Internal Switch(s) No
Output Isolation Isolated
Part Status Obsolete(EOL)
Packaging Reel package
Series GreenChip II
Manufacturer NXP
Categories Integrated Circuits (ICs)
NXP TEA1533AT/N1,118 is available at WIN SOURCE. Please review product page below for detailed information, including TEA1533AT/N1,118 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TEA1533AT/N1,118 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 40 pct.
Popularity Medium
Win Source Part Number 796653-TEA1533AT/N1,118
Mounting SMD
Manufacturer Package 14-SO
Package 14-SOIC (0.154", 3.90mm Width)
Operating Temperature Range -20°C ~ 145°C (TJ)
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Power (Watts) 250W
Frequency - Switching 25kHz ~ 175kHz
Supply Voltage 8.7 V ~ 20 V
Voltage - Start Up 11V
Topology Flyback
Voltage - Breakdown 650V
Internal Switch(s) No
Output Isolation Isolated
Part Status Obsolete(EOL)
Packaging Reel package
Series GreenChip II
Manufacturer NXP
Categories Integrated Circuits (ICs)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TEA1533AT/N1,118
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
TEA1533AT/N1,118 Price

TEA1533AT/N1,118 Datasheet
TEA1533AT/N1,118 Application

TEA1533AT/N1,118 Replacement
TEA1533AT/N1,118 Pdf

TEA1533AT/N1,118 Pinout
TEA1533AT/N1,118 Image

TEA1533AT/N1,118 Picture
TEA1533AT/N1,118 In Stock

TEA1533AT/N1,118 Distributor
TEA1533AT/N1,118 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 32KB FLASH 44TQFP
120
IC CTRLR LPC I/O 128TQFP
22
N-Channel Enhancement Mode Field Effect Transistor
130
TRANS 2NPN PREBIAS 0.187W SOT363
TVS DIODE 14VWM 23.2VC SMA
856
5-43 MHz DC-Balanced 24-Bit FPD-Link II Serializer and Deserializer Chipset