Search
Filters

TEA1623P/N1,112

Part No : TEA1623P/N1,112
Manufacturer : NXP
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC CTRLR PWM SMPS SMPS HV 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 48 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series STARplug
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage 7.5 V ~ 40 V
Duty Cycle 75%
Frequency - Switching 10kHz ~ 200kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Operating Temperature Range -20°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Mounting Style Through Hole
Win Source Part Number 796655-TEA1623P/N1,112
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
NXP TEA1623P/N1,112 is available at WIN SOURCE. Please review product page below for detailed information, including TEA1623P/N1,112 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TEA1623P/N1,112 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series STARplug
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage 7.5 V ~ 40 V
Duty Cycle 75%
Frequency - Switching 10kHz ~ 200kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Operating Temperature Range -20°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Mounting Style Through Hole
Win Source Part Number 796655-TEA1623P/N1,112
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TEA1623P/N1,112
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
TEA1623P/N1,112 Price

TEA1623P/N1,112 Datasheet
TEA1623P/N1,112 Application

TEA1623P/N1,112 Replacement
TEA1623P/N1,112 Pdf

TEA1623P/N1,112 Pinout
TEA1623P/N1,112 Image

TEA1623P/N1,112 Picture
TEA1623P/N1,112 In Stock

TEA1623P/N1,112 Distributor
TEA1623P/N1,112 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 7A 8-PQFN
401
HF/VHF power MOS transistor
CAP ALUM 47UF 20% 420V RADIAL
288
Single Channel, 12/16-Bit, Serial Input, Current Source & Voltage Output DAC
9
IC LCD DRIVER 60SEG 80LQFP
218
DIODE ARRAY GP 200V 200MA 6TSOP
24288