Search
Filters

TEA1708T/1J

Part No : TEA1708T/1J
Manufacturer : NXP
Catalog : Specialized ICs
Description : IC AUTOMATIC DISCHARGE X 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,072 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1106760-TEA1708T/1J
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The TEA1708T/1J integrates a 500-volt clamp circuit to protect the IC from power surges, making the device rugged.?No additional metal oxide varistors (MOVs) are required to protect the TEA1708T/1J.?For The typical applications with only two 200 kΩ resistors, the maximum differential mode power supply input surge voltage allows for more than 6 kV.?The groundbreaking power savings, combined with the high durability against voltage surges, make it an ideal solution for power supply manufacturers, helping their products easily meet new power specifications.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1106760-TEA1708T/1J
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TEA1708T/1J
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
TEA1708T/1J Price

TEA1708T/1J Datasheet
TEA1708T/1J Application

TEA1708T/1J Replacement
TEA1708T/1J Pdf

TEA1708T/1J Pinout
TEA1708T/1J Image

TEA1708T/1J Picture
TEA1708T/1J In Stock

TEA1708T/1J Distributor
TEA1708T/1J Specialized ICs

Image
Mfr.Part No
Description
Stock
IC ADC 8-BIT 33MHZ 28-SSOP
56
Optical Transceiver | TXRX MMF SFP PTH FIBRE CHANNEL
IC SERIALIZER/CABLE DVR 48WQFN
175
IC MOSFET DRIVER HS SOT23
86
VARISTOR 75V 250A 1210
11030
3.3 VOLT CMOS SyncFIFO 256 x 18, 512 x 18, 1,024 x 18, 2,048 x 18, and 4,096 x 18
4

Top Sellers