Search
Filters

TEA1723BT/N1,118

Part No : TEA1723BT/N1,118
Manufacturer : NXP
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC CTLR SMPS W/PWR SWITCH 7-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 94 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17V
Supply Voltage 8.5 V ~ 20 V
Duty Cycle 75%
Frequency - Switching 22.5kHz ~ 50.5kHz
Power (Watts) 11W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width) 7 leads
Manufacturer Package 7-SO
Mounting SMD
Win Source Part Number 796656-TEA1723BT/N1,118
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
NXP TEA1723BT/N1,118 is available at WIN SOURCE. Please review product page below for detailed information, including TEA1723BT/N1,118 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TEA1723BT/N1,118 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17V
Supply Voltage 8.5 V ~ 20 V
Duty Cycle 75%
Frequency - Switching 22.5kHz ~ 50.5kHz
Power (Watts) 11W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width) 7 leads
Manufacturer Package 7-SO
Mounting SMD
Win Source Part Number 796656-TEA1723BT/N1,118
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TEA1723BT/N1,118
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
TEA1723BT/N1,118 Price

TEA1723BT/N1,118 Datasheet
TEA1723BT/N1,118 Application

TEA1723BT/N1,118 Replacement
TEA1723BT/N1,118 Pdf

TEA1723BT/N1,118 Pinout
TEA1723BT/N1,118 Image

TEA1723BT/N1,118 Picture
TEA1723BT/N1,118 In Stock

TEA1723BT/N1,118 Distributor
TEA1723BT/N1,118 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
3.3 VOLT CMOS DUAL SyncFIFO DUAL 256 x 18, DUAL 512 x 18, DUAL 1,024 x 18, DUAL 2,048 x 18
LinCMOS QUADRUPLE DIFFERENTIAL COMPARATORS
MOSFET P-CH 20V 7A 8-TSSOP
2000
LOW NOISE 150mA LDO REGULATOR
786
512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
2171
IC DETECTOR VOLT 2.6V CMOS 5SSOP
12230
Intelligent +3.0V to +5.5V RS-232 Transceivers
1180