Search
Filters

A6D-7100

SWITCH SLIDE DIP SPST 30MA 30V
Manufacturer: Omron
rohs
Rated 5/5 based on 1 customer reviews
Availability: 520 In Stock
Not enough quantity?
Omron A6D-7100 is available at WIN SOURCE. Please review product page below for detailed information, including A6D-7100 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A6D-7100 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 7
Current Rating 30mA
Voltage Rating 30VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.173" (4.40mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features IP64 - Dust Tight, Water Resistant
Length 0.779" (19.79mm)
Temperature Range - Operating -20°C to 70°C
Electrical Life 2,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1011398-A6D-7100
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 7
Current Rating 30mA
Voltage Rating 30VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.173" (4.40mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features IP64 - Dust Tight, Water Resistant
Length 0.779" (19.79mm)
Temperature Range - Operating -20°C to 70°C
Electrical Life 2,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1011398-A6D-7100
A6D-7100 Price

A6D-7100 Datasheet
A6D-7100 Application

A6D-7100 Replacement
A6D-7100 Pdf

A6D-7100 Pinout
A6D-7100 Image

A6D-7100 Picture
A6D-7100 In Stock

A6D-7100 Distributor
A6D-7100 DIP Switches

Image
Mfr.Part No
Description
Stock
IC CTLR PWM CM 8DIP
286
Enhanced ultrafast power diode
587
IC ADC 8BIT MPU COMPAT 20-SOIC
7486
ISO K Line Serial Link Interface
30
RF FET LDMOS 65V 14DB SOT467C
15