Search
Filters

A6E-2104-N

Part No :
A6E-2104-N
Manufacturer :
Catalog :
DIP Switches
Description :
SWITCH SLIDE DIP SPST 25MA 24V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,368 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Circuit SPST
Number of Positions 2
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.277" (7.05mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -20°C ~ 70°C
Length 0.254" (6.44mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Manufacturer Pack Quantity 72
MSL Level 1 (Unlimited)
Win Source Part Number 721983-A6E-2104-N
Popularity Low
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Omron A6E-2104-N is available at WIN SOURCE. Please review product page below for detailed information, including A6E-2104-N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A6E-2104-N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Circuit SPST
Number of Positions 2
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.277" (7.05mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -20°C ~ 70°C
Length 0.254" (6.44mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Manufacturer Pack Quantity 72
MSL Level 1 (Unlimited)
Win Source Part Number 721983-A6E-2104-N
Popularity Low
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for A6E-2104-N
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
A6E-2104-N Price

A6E-2104-N Datasheet
A6E-2104-N Application

A6E-2104-N Replacement
A6E-2104-N Pdf

A6E-2104-N Pinout
A6E-2104-N Image

A6E-2104-N Picture
A6E-2104-N In Stock

A6E-2104-N Distributor
A6E-2104-N DIP Switches

Image
Mfr.Part No
Description
Stock
IC 24-BIT AUDIO DAC 24-TSSOP
492
IC CPLD 72MC 10NS 44PLCC
165
IC SSR HIGHSIDE POWERSO-10
259
12A HIGHLY INTERGRATED SUPLRBUCK
8
1Kb I2C/SMBus EEPROM with SHA-1 Engine
1549
MOSFET N-CH 40V 100A D2PAK
2000
P-CHANNEL ENHANCEMENT MODE
5206
Chip Inductors 1812CS
66

Top Sellers