The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

A6E-8101

Part No A6E-8101
Manufacturer Omron
Catalog Hard To Find
Description Switch DIP OFF ON SPST 8 Flush Slide 0.025A 24VDC PC Pins 1000Cycles 2.54mm Thru-Hole Tube / DIP Switch | SWITCH SLIDE DIP SPST 25MA 24V
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
Pricing & Ordering $1.177 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.5010
$52.535
85+
$1.2310
$104.635
130+
$1.1930
$155.090
175+
$1.1540
$201.950
225+
$1.1160
$251.100
300+
$1.0010
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 41,300 pieces
MOQ: 35 pcs
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
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Status Obsolete
Circuit SPST
Number of Positions 8
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.236" (6.00mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 70°C
Length 0.861" (21.87mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Manufacturer Pack Quantity 21
MSL Level Not Applicable
Win Source Part Number 1134776-A6E-8101
Manufacturer Homepage www.omron.com/index3.html
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Sufficient
Family Name A6E
Introduction Date May 20, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
DBP 8008; DSR-08T; KAS1108RT; DSR-08; 

Description

The Omron Electronics Inc-EMC Div A6E-8101 is a SPST slide switch with 8 positions and a pitch of 0.100" (2.54mm), full. It has a through-hole mounting style and is sealed with flux protection. The contact finish is gold and the voltage rating is 24VDC. The switch has a height above board of 0.236" (6.00mm), a length of 0.861" (21.87mm), and a circuit of SPST. The actuator type is slide (standard) and it has an electrical life and mechanical life of 1,000 cycles. The actuator level is flush, recessed and it is not washable. The A6E switch is part of the A6E family name and is categorized as a switch. It has an operating temperature range of -20°C to 70°C and is obsolete. It has an estimated EOL date and is a commonly used part with high popularity and sufficient supply and demand.