Search
Filters

A6R-101RF

Part No :
A6R-101RF
Manufacturer :
Catalog :
DIP Switches
Description :
SWITCH ROTARY DIP BCD 25MA 24V / Rotary DIP Switch
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Circuit BCD
Number of Positions 10
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Rotary for Tool
Actuator Level Flush, Recessed
Height Above Board 0.177" (4.50mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features Sealed
Temperature Range - Operating -25°C ~ 80°C
Length 0.386" (9.80mm)
Electrical Life 5,000 Steps
Manufacturer Pack Quantity 48
MSL Level Not Applicable
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Win Source Part Number 810478-A6R-101RF
Omron A6R-101RF is available at WIN SOURCE. Please review product page below for detailed information, including A6R-101RF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A6R-101RF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Circuit BCD
Number of Positions 10
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Rotary for Tool
Actuator Level Flush, Recessed
Height Above Board 0.177" (4.50mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features Sealed
Temperature Range - Operating -25°C ~ 80°C
Length 0.386" (9.80mm)
Electrical Life 5,000 Steps
Manufacturer Pack Quantity 48
MSL Level Not Applicable
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Win Source Part Number 810478-A6R-101RF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for A6R-101RF
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
A6R-101RF Price

A6R-101RF Datasheet
A6R-101RF Application

A6R-101RF Replacement
A6R-101RF Pdf

A6R-101RF Pinout
A6R-101RF Image

A6R-101RF Picture
A6R-101RF In Stock

A6R-101RF Distributor
A6R-101RF DIP Switches

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 128KB FLASH 100QFP
511
IC SWITCH MATRIX 4X2 24-QSOP
10
LOW INPUT CURRENT, HIGH CTR 4, 16-PIN SSOP PHOTOCOUPLER
151
MOSFET N-CH 600V 20A TO220SIS
250
FIXED IND 47UH 3.3A 145 MOHM SMD
185
CAP CER 6.8PF 16V C0G 01005
9250
IC BUFF DVR TRI-ST 16BIT 48TSSOP
179

Top Sellers