Search
Filters

A6T-0101

Part No :
A6T-0101
Manufacturer :
Catalog :
DIP Switches
Description :
SWITCH SLIDE DIP SPST 25MA 24V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Family Name A6T
Introduction Date May 20, 2001
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
KAE10LHGR; ARF103.3K; KAJ10TAGT; 
Electrical Life 1,000 Cycles
Mechanical Life 1,000 Cycles
Operating Temperature Range -20°C ~ 70°C
Pitch 0.100" (2.54mm), Full
Termination Style PC Pin
Mounting Style Through Hole
Washable No
Actuator Level Flush, Recessed
Actuator Type Slide (Standard)
Voltage Rating 24VDC
Current Rating 25mA
Number of Positions 10
Circuit SPST
Packaging Tube
Series A6T
Manufacturer Omron Electronics Inc-EMC Div
Categories Switches
Length 1.037" (26.34mm)
Win Source Part Number 766821-A6T-0101
Height Above Board 0.142" (3.60mm)
Omron A6T-0101 is available at WIN SOURCE. Please review product page below for detailed information, including A6T-0101 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A6T-0101 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Family Name A6T
Introduction Date May 20, 2001
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
KAE10LHGR; ARF103.3K; KAJ10TAGT; 
Electrical Life 1,000 Cycles
Mechanical Life 1,000 Cycles
Operating Temperature Range -20°C ~ 70°C
Pitch 0.100" (2.54mm), Full
Termination Style PC Pin
Mounting Style Through Hole
Washable No
Actuator Level Flush, Recessed
Actuator Type Slide (Standard)
Voltage Rating 24VDC
Current Rating 25mA
Number of Positions 10
Circuit SPST
Packaging Tube
Series A6T
Manufacturer Omron Electronics Inc-EMC Div
Categories Switches
Length 1.037" (26.34mm)
Win Source Part Number 766821-A6T-0101
Height Above Board 0.142" (3.60mm)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for A6T-0101
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
A6T-0101 Price

A6T-0101 Datasheet
A6T-0101 Application

A6T-0101 Replacement
A6T-0101 Pdf

A6T-0101 Pinout
A6T-0101 Image

A6T-0101 Picture
A6T-0101 In Stock

A6T-0101 Distributor
A6T-0101 DIP Switches

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 200V 1A DO214AC
190
Low-Cost, uP Supervisory Circuits
371
IC REG LDO 6V 0.5A TO220F
757
15W X 2Ch. Low Frequency Power Amplifier Circuit for TV | IC AUDIO AMP DUAL 15W SIL-12 W/F
91
Mid-high Voltage Ceramic Capacitors Disk type with lead Safety standard approved
9250
TVS DIODE 5.8VWM 10.5VC DO204AC
2681

Top Sellers