Search
Filters

B3S-1100P

SWITCH TACTILE SPST-NO 0.05A 24V
Manufacturer: Omron
rohs
Availability: 2,354 In Stock
The B3S-1100P is defined as Tactile Switches ,included in Switches group. The designer and manufactured of B3S-1100P is Omron. It is available in WIN SOURCE PHI warehouse. The storage code of B3S-1100P is 436244. More detailed data for B3S-1100P, feel free to contact us.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.60mm x 6.00mm
Illumination Non-Illuminated
Operating Force 160gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Grounding Pin, Sealed - Fully
Switch Travel 0.25mm
Mechanical Life 500,000 Cycles
Temperature Range - Operating -25°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1021577-B3S-1100P
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.60mm x 6.00mm
Illumination Non-Illuminated
Operating Force 160gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Grounding Pin, Sealed - Fully
Switch Travel 0.25mm
Mechanical Life 500,000 Cycles
Temperature Range - Operating -25°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1021577-B3S-1100P
B3S-1100P Price

B3S-1100P Datasheet
B3S-1100P Application

B3S-1100P Replacement
B3S-1100P Pdf

B3S-1100P Pinout
B3S-1100P Image

B3S-1100P Picture
B3S-1100P In Stock

B3S-1100P Distributor
B3S-1100P Tactile Switches

Image
Mfr.Part No
Description
Stock
IC GATE XOR 4CH 2-INP 14-SO
115
IC D-TYPE POS TRG SNGL 16SO
233
2.35 V to 5.25 V, 1 MSPS 12-/10-/8-Bit ADCs in 6-Lead SC70
2
DIODE GEN PURP 1KV 1A DO214AC
1