Search
Filters

D2F-01L3

Part No : D2F-01L3
Manufacturer : Omron
Catalog : Snap Action,Limit Switches
Description : SWITCH SNAP ACTION SPDT 100MA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating 100mA (DC)
Voltage Rating - DC 30V
Actuator Type Lever, Simulated Roller
Mounting Through Hole
Termination Style PC Pin
Ingress Protection IP40
Operating Force, Torque 80gf
Release Force 5gf
Differential Travel 0.018" (0.45mm)
Overtravel 0.020" (0.5mm)
Operating Position 0.335" (8.5mm)
Mechanical Life 1,000,000 Cycles
Electrical Life 30,000 Cycles
Temperature Range - Operating -25°C to 65°C
Win Source Part Number 1032155-D2F-01L3
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
The D2F-01L3 is defined as Snap Action,Limit Switches ,included in Switches group. The designer and manufactured of D2F-01L3 is Omron. It is available in WIN SOURCE PHI warehouse. The storage code of D2F-01L3 is 447011. More detailed data for D2F-01L3, feel free to contact us.
Products specifications
ECAD Module
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPDT
Switch Function On-Mom
Current Rating 100mA (DC)
Voltage Rating - DC 30V
Actuator Type Lever, Simulated Roller
Mounting Through Hole
Termination Style PC Pin
Ingress Protection IP40
Operating Force, Torque 80gf
Release Force 5gf
Differential Travel 0.018" (0.45mm)
Overtravel 0.020" (0.5mm)
Operating Position 0.335" (8.5mm)
Mechanical Life 1,000,000 Cycles
Electrical Life 30,000 Cycles
Temperature Range - Operating -25°C to 65°C
Win Source Part Number 1032155-D2F-01L3
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for D2F-01L3
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
D2F-01L3 Price

D2F-01L3 Datasheet
D2F-01L3 Application

D2F-01L3 Replacement
D2F-01L3 Pdf

D2F-01L3 Pinout
D2F-01L3 Image

D2F-01L3 Picture
D2F-01L3 In Stock

D2F-01L3 Distributor
D2F-01L3 Snap Action,Limit Switches

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV PUSH PULL SO6-5
364
Voltage regulator diodes
1000
DC/DC CONVERTER 1.225V 0.735W
25
IC GATE NOR 3CH 3-INP 14-SOIC
618
IC UART DUAL W/FIFO 48-LQFP
4
1V SYNCHRONOUS BOOST CONVERTER
1239

Top Sellers