Search
Filters

D2HW-C213MR

Part No : D2HW-C213MR
Manufacturer : Omron
Catalog : Snap Action,Limit Switches
Description : SW SNAP ACT SPST-NO 100MA 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Series D2HW
Packaging Bulk
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 100mA (AC), 2A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 12V
Actuator Type Lever, Straight
Mounting Chassis Mount
Termination Style Wire Leads
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force, Torque 76gf
Release Force 7gf
Differential Travel 0.020" (0.5mm)
Overtravel 0.062" (1.6mm)
Operating Position 0.295" (7.5mm)
Mechanical Life 1,000,000 Cycles
Electrical Life 100,000 Cycles
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 795854-D2HW-C213MR
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Omron D2HW-C213MR is available at WIN SOURCE. Please review product page below for detailed information, including D2HW-C213MR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for D2HW-C213MR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Series D2HW
Packaging Bulk
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 100mA (AC), 2A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 12V
Actuator Type Lever, Straight
Mounting Chassis Mount
Termination Style Wire Leads
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force, Torque 76gf
Release Force 7gf
Differential Travel 0.020" (0.5mm)
Overtravel 0.062" (1.6mm)
Operating Position 0.295" (7.5mm)
Mechanical Life 1,000,000 Cycles
Electrical Life 100,000 Cycles
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 795854-D2HW-C213MR
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for D2HW-C213MR
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
D2HW-C213MR Price

D2HW-C213MR Datasheet
D2HW-C213MR Application

D2HW-C213MR Replacement
D2HW-C213MR Pdf

D2HW-C213MR Pinout
D2HW-C213MR Image

D2HW-C213MR Picture
D2HW-C213MR In Stock

D2HW-C213MR Distributor
D2HW-C213MR Snap Action,Limit Switches

Image
Mfr.Part No
Description
Stock
3 V, SUPER MINIMOLD SILICON MMIC WIDEBAND AMPLIFIER FOR MOBILE COMMUNICATIONS
5
N-CHANNEL LOGIC LEVEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
1000
256-Bit Serial Nonvolatile CMOS Static RAM
308
RELAY GEN PURPOSE DPST 5A 12V
57
IC TOUCH SCREEN CTRLR 12-DSBGA
71
DIODE ARRAY GP 400V 8A D2PAK
4

Top Sellers