Search
Filters

E5C2-Q20K-2192F-AC240

Part No :
E5C2-Q20K-2192F-AC240
Manufacturer :
Catalog :
Controllers - Process,Temperature
Description :
CONTROL TEMP VOLT OUT 200-240V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 39 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Industrial Controls
Manufacturer Omron Automation and Safety
Series E5C2
Part Status Obsolete(EOL)
Type Temperature Controller (Type K)
Input Range 32°F ~ 2192°F
Output Type Voltage (External SSR)
Control Method On/Off
Display Type Analog Dial
Operating Supply Voltage 200 ~ 240VAC
Panel Cutout Dimensions Square - 45.00mm x 45.00mm
Mounting Panel Mount
Termination Style Plug In, 8 Pin (Octal)
Ingress Protection IP40
Operating Temperature Range -10°C ~ 55°C
Features Sensor Fault Detection
Weight 0.441 lb (200.03g)
Win Source Part Number 800229-E5C2-Q20K-2192F-AC240
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Omron E5C2-Q20K-2192F-AC240 is available at WIN SOURCE. Please review product page below for detailed information, including E5C2-Q20K-2192F-AC240 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for E5C2-Q20K-2192F-AC240 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Industrial Controls
Manufacturer Omron Automation and Safety
Series E5C2
Part Status Obsolete(EOL)
Type Temperature Controller (Type K)
Input Range 32°F ~ 2192°F
Output Type Voltage (External SSR)
Control Method On/Off
Display Type Analog Dial
Operating Supply Voltage 200 ~ 240VAC
Panel Cutout Dimensions Square - 45.00mm x 45.00mm
Mounting Panel Mount
Termination Style Plug In, 8 Pin (Octal)
Ingress Protection IP40
Operating Temperature Range -10°C ~ 55°C
Features Sensor Fault Detection
Weight 0.441 lb (200.03g)
Win Source Part Number 800229-E5C2-Q20K-2192F-AC240
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for E5C2-Q20K-2192F-AC240
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
E5C2-Q20K-2192F-AC240 Price

E5C2-Q20K-2192F-AC240 Datasheet
E5C2-Q20K-2192F-AC240 Application

E5C2-Q20K-2192F-AC240 Replacement
E5C2-Q20K-2192F-AC240 Pdf

E5C2-Q20K-2192F-AC240 Pinout
E5C2-Q20K-2192F-AC240 Image

E5C2-Q20K-2192F-AC240 Picture
E5C2-Q20K-2192F-AC240 In Stock

E5C2-Q20K-2192F-AC240 Distributor
E5C2-Q20K-2192F-AC240 Controllers - Process,Temperature

Image
Mfr.Part No
Description
Stock
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
1800
BOARD EVAL FOR LT1610CMS8 / LT1610CMS8 DC to DC Converter and Switching Regulator Chip 3.3VDC/5VDC Output Demonstration Circuit
103
OCTAL T1 FRAMER
29
16M x 8 Bit , 8M x 16 Bit NAND Flash Memory
2
IC INTERFACE SPECIALIZED 16SSOP
9
IC FLASH 64MBIT 75NS 56TSOP
4217
200V N-Channel MOSFET
530
Dual, Wideband, High Output Current, Operational Amplifier with Current Limit
DC power distribution non-indicating fuses | FUSE CRTRDGE 40A 170VDC CYLINDR
2

Top Sellers